MS27466T11F35SB详情
AMPHENOL MS27466T11F35SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
13
Type of connector
military
Connector
socket
Kind of connector
female
Case
size 11
Enclosure material
aluminium alloy
Connector series
MIL-DTL-38999 Series I
Colour
silver
Electrical mounting
crimped
Body coating
nickel
Contact Sizes
22D
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system1
external bayonet
Locking system
bayonet
Polarisation
B
Spatial orientation
straight
Conform to the norm1
Military Standard
Conform to the norm
MIL-DTL-38999
Gross weight
15g
Current rating
5A
MS27466T11F35SB拓展信息








哦! 它是空的。