MS27466T11F35SC详情
AMPHENOL MS27466T11F35SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
13
Gross weight
15g
Conform to the norm
MIL-DTL-38999
Conform to the norm1
Military Standard
Spatial orientation
straight
Polarisation
C
Locking system
bayonet
Locking system1
external bayonet
Mechanical mounting
flange (4 holes)
Mechanical mounting1
for panel mounting
Contact Sizes
22D
Body coating
nickel
Electrical mounting
crimped
Colour
silver
Connector series
MIL-DTL-38999 Series I
Enclosure material
aluminium alloy
Case
size 11
Kind of connector
female
Connector
socket
Type of connector
military
Current rating
5A
MS27466T11F35SC拓展信息








哦! 它是空的。