MS27466T11F98P详情
AMPHENOL MS27466T11F98P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
6
Type of connector
military
Connector
socket
Kind of connector
male
Case
size 11
Enclosure material
aluminium alloy
Connector series
MIL-DTL-38999 Series I
Colour
silver
Electrical mounting
crimped
Body coating
nickel
Gross weight
11g
Conform to the norm
MIL-DTL-38999
Conform to the norm1
Military Standard
Spatial orientation
straight
Locking system
bayonet
Locking system1
external bayonet
Mechanical mounting
flange (4 holes)
Mechanical mounting1
for panel mounting
Contact Sizes
20
Current rating
7.5A
MS27466T11F98P拓展信息








哦! 它是空的。