MS27466T13B35P详情
AMPHENOL MS27466T13B35P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
22
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
22D
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system1
external bayonet
Locking system
bayonet
Spatial orientation
straight
Conform to the norm1
Military Standard
Conform to the norm
MIL-DTL-38999
Gross weight
15g
Connector series
MIL-DTL-38999 Series I
Enclosure material
aluminium alloy
Case
size 13
Kind of connector
male
Connector
socket
Type of connector
military
Current rating
5A
MS27466T13B35P拓展信息








哦! 它是空的。