MS27466T13F4P详情
AMPHENOL MS27466T13F4P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
4
Gross weight
15g
Conform to the norm
MIL-DTL-38999
Conform to the norm1
Military Standard
Spatial orientation
straight
Locking system
bayonet
Locking system1
external bayonet
Mechanical mounting
flange (4 holes)
Mechanical mounting1
for panel mounting
Contact Sizes
16
Body coating
nickel
Electrical mounting
crimped
Colour
silver
Connector series
MIL-DTL-38999 Series I
Enclosure material
aluminium alloy
Case
size 13
Kind of connector
male
Connector
socket
Type of connector
military
Current rating
13A
MS27466T13F4P拓展信息








哦! 它是空的。