MS27466T15F15SC详情
AMPHENOL MS27466T15F15SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
15 (1+14)
Type of connector
military
Connector
socket
Kind of connector
female
Case
size 15
Enclosure material
aluminium alloy
Connector series
MIL-DTL-38999 Series I
Colour
silver
Electrical mounting
crimped
Body coating
nickel
Contact size1
20
Contact Sizes
16
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (4 holes)
Locking system1
external bayonet
Locking system
bayonet
Current rating1
13A
Polarisation
C
Spatial orientation
straight
Conform to the norm1
Military Standard
Conform to the norm
MIL-DTL-38999
Gross weight
29g
Current rating
7.5A
MS27466T15F15SC拓展信息








哦! 它是空的。