MS27467T11B98S详情
AMPHENOL MS27467T11B98S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
6
Gross weight
16.5g
Conform to the norm
MIL-DTL-38999
Conform to the norm1
Military Standard
Spatial orientation
straight
Locking system
bayonet
Locking system1
internal bayonet
Mechanical mounting
for cable
Contact Sizes
20
Body coating
cadmium
Electrical mounting
crimped
Colour
olive
Connector series
MIL-DTL-38999 Series I
Enclosure material
aluminium alloy
Case
size 11
Kind of connector
female
Connector
plug
Type of connector
military
Current rating
7.5A
MS27467T11B98S拓展信息








哦! 它是空的。