MS27467T11F35PA详情
AMPHENOL MS27467T11F35PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
13
Gross weight
16.5g
Conform to the norm
MIL-DTL-38999
Conform to the norm1
Military Standard
Spatial orientation
straight
Polarisation
A
Locking system
bayonet
Locking system1
internal bayonet
Mechanical mounting
for cable
Contact Sizes
22D
Body coating
nickel
Electrical mounting
crimped
Colour
silver
Connector series
MIL-DTL-38999 Series I
Enclosure material
aluminium alloy
Case
size 11
Kind of connector
male
Connector
plug
Type of connector
military
Current rating
5A
MS27467T11F35PA拓展信息








哦! 它是空的。