MS27467T15F97PA详情
AMPHENOL MS27467T15F97PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
12 (4+8)
Type of connector
military
Connector
plug
Kind of connector
male
Case
size 15
Enclosure material
aluminium alloy
Connector series
MIL-DTL-38999 Series I
Colour
silver
Electrical mounting
crimped
Body coating
nickel
Contact size1
20
Contact Sizes
16
Mechanical mounting
for cable
Locking system1
internal bayonet
Locking system
bayonet
Current rating1
13A
Polarisation
A
Spatial orientation
straight
Conform to the norm1
Military Standard
Conform to the norm
MIL-DTL-38999
Gross weight
27.5g
Current rating
7.5A
MS27467T15F97PA拓展信息








哦! 它是空的。