MS27467T17B26PC详情
AMPHENOL MS27467T17B26PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
26
Enclosure material
aluminium alloy
Case
size 17
Kind of connector
male
Connector
plug
Type of connector
military
Conform to the norm1
Military Standard
Spatial orientation
straight
Polarisation
C
Locking system
bayonet
Locking system1
internal bayonet
Mechanical mounting
for cable
Contact Sizes
20
Body coating
cadmium
Electrical mounting
crimped
Colour
olive
Connector series
MIL-DTL-38999 Series I
Conform to the norm
MIL-DTL-38999
Gross weight
33.5g
Current rating
7.5A
MS27467T17B26PC拓展信息








哦! 它是空的。