MS27467T17B26PD详情
AMPHENOL MS27467T17B26PD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
26
Type of connector
military
Connector
plug
Kind of connector
male
Case
size 17
Enclosure material
aluminium alloy
Connector series
MIL-DTL-38999 Series I
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
20
Mechanical mounting
for cable
Locking system1
internal bayonet
Locking system
bayonet
Polarisation
D
Spatial orientation
straight
Conform to the norm1
Military Standard
Conform to the norm
MIL-DTL-38999
Gross weight
33.5g
Current rating
7.5A
MS27467T17B26PD拓展信息








哦! 它是空的。