MS27467T17B6P详情
AMPHENOL MS27467T17B6P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
6
Type of connector
military
Connector
plug
Spatial orientation
straight
Locking system
bayonet
Locking system1
internal bayonet
Mechanical mounting
for cable
Contact Sizes
12
Body coating
cadmium
Electrical mounting
crimped
Colour
olive
Connector series
MIL-DTL-38999 Series I
Enclosure material
aluminium alloy
Case
size 17
Kind of connector
male
Conform to the norm1
Military Standard
Conform to the norm
MIL-DTL-38999
Gross weight
47.5g
Current rating
23A
MS27467T17B6P拓展信息








哦! 它是空的。