MS27467T17B6SC详情
AMPHENOL MS27467T17B6SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
6
Gross weight
47.5g
Conform to the norm
MIL-DTL-38999
Conform to the norm1
Military Standard
Spatial orientation
straight
Polarisation
C
Locking system
bayonet
Locking system1
internal bayonet
Mechanical mounting
for cable
Contact Sizes
12
Body coating
cadmium
Electrical mounting
crimped
Colour
olive
Connector series
MIL-DTL-38999 Series I
Enclosure material
aluminium alloy
Case
size 17
Kind of connector
female
Connector
plug
Type of connector
military
Current rating
23A
MS27467T17B6SC拓展信息








哦! 它是空的。