MS27467T21B41P详情
AMPHENOL MS27467T21B41P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
41
Type of connector
military
Connector
plug
Kind of connector
male
Case
size 21
Enclosure material
aluminium alloy
Connector series
MIL-DTL-38999 Series I
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
20
Mechanical mounting
for cable
Locking system1
internal bayonet
Locking system
bayonet
Spatial orientation
straight
Conform to the norm1
Military Standard
Conform to the norm
MIL-DTL-38999
Gross weight
68g
Current rating
7.5A
MS27467T21B41P拓展信息








哦! 它是空的。