MS27468T13B35S详情
AMPHENOL MS27468T13B35S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
22
Type of connector
military
Connector
socket
Kind of connector
female
Case
size 13
Enclosure material
aluminium alloy
Connector series
MIL-DTL-38999 Series I
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
22D
Mechanical mounting1
front side nut
Mechanical mounting
for panel mounting
Locking system1
external bayonet
Locking system
bayonet
Spatial orientation
straight
Conform to the norm1
Military Standard
Conform to the norm
MIL-DTL-38999
Gross weight
43.35g
Current rating
5A
MS27468T13B35S拓展信息








哦! 它是空的。