MS27468T15B5P详情
AMPHENOL MS27468T15B5P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
5
Type of connector
military
Connector
socket
Kind of connector
male
Case
size 15
Enclosure material
aluminium alloy
Connector series
MIL-DTL-38999 Series I
Colour
olive
Electrical mounting
crimped
Gross weight
37g
Conform to the norm
MIL-DTL-38999
Conform to the norm1
Military Standard
Spatial orientation
straight
Locking system
bayonet
Locking system1
external bayonet
Mechanical mounting
for panel mounting
Mechanical mounting1
front side nut
Contact Sizes
16
Body coating
cadmium
Current rating
13A
MS27468T15B5P拓展信息








哦! 它是空的。