MS27473E14F18SD L/C详情
Amphenol MS27473E14F18SD L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
通孔
操作温度
-65 to 105 °C
性别
Header
螺距
1.2700 mm
房屋颜色
Black
产品长度
27.78 mm
MS27473E14F18SD L/C拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD








哦! 它是空的。