MS27473T10F5PC L/C详情
Amphenol MS27473T10F5PC L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Copper Alloy
Mounting
通孔
操作温度
-65 to 125 °C
性别
Header
螺距
2.5400 mm
房屋颜色
Black
产品长度
42.77 mm
MS27473T10F5PC L/C拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD








哦! 它是空的。