MS27484T12B8SB L/C详情
Amphenol MS27484T12B8SB L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
包装
Bulk
终端
Solder
性别
Female
方向
Straight
接头数量
5
触点样式
Socket
辐射硬化
无
MS27484T12B8SB L/C拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。