MS27499E24A29BC详情
Amphenol MS27499E24A29BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Non-Compliant
0个相似型号
MS27499E24A29BC拓展信息








哦! 它是空的。