MS27502B15CL详情
Amphenol MS27502B15CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
Shell Sizes
15
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
10-463092-659
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
38999
Package
Bag
厂商
Amphenol Interconnect India
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series I Receptacle
系列
Sr I
颜色
Olive
性别
Female
子类别
Circular Connectors
军用标准
MIL-DTL-38999 Series I
外壳尺寸-插入
15
配件类型
Cap (Cover), Dust
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS27502B15CL拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。