MS27502B17CL详情
Amphenol MS27502B17CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
Package
Bag
Base Product Number
MS27502B
厂商
Amphenol Interconnect India
Product Status
活跃
For Use With/Related Products
MIL-DTL-38999 Series I Receptacle
Unit Weight
1.692004 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
10-463092-679
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
系列
Military, MIL-DTL-38999 Series I
类型
插座盖
颜色
Olive
子类别
Circular Connectors
外壳尺寸-插入
17
配件类型
Cap (Cover), Dust
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
21.44 mm
MS27502B17CL拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。