MS27502F13C详情
Amphenol MS27502F13C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
RoHS
Compliant
Shell Sizes
13
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
38999
包装
Bulk
系列
Sr I
类型
插座盖
颜色
Silver
性别
Female
子类别
Circular Connectors
军用标准
MIL-DTL-38999 Series I
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
辐射硬化
无
MS27502F13C拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。