MS27510F22A详情
Amphenol MS27510F22A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
10-547138-22G
Manufacturer
Amphenol
Brand
Amphenol Pcd
Tradename
38999
包装
Bulk
系列
D38999 III
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
20.62 mm
辐射硬化
无
MS27510F22A拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。