MS27511A16CL详情
Amphenol MS27511A16CL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
不合规
ECCN (US)
EAR99
Automotive
无
PPAP
无
Body Orientation
Straight
Product Diameter (mm)
31.75
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
10-463096-667
Manufacturer
Amphenol
Brand
Amphenol Aerospace
系列
JT
零件状态
活跃
连接器类型
圆形连接器
类型
Cap
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度(mm)
20.62
MS27511A16CL拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。