MS27511C10RL详情
Amphenol MS27511C10RL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
外壳材料
Brass
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
25
Manufacturer
Amphenol
Brand
Amphenol Pcd
Manufacturer Part Number
MS27511C10RL
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.64
Manufacturer Series
MS27511
包装
Bulk
终端
Crimp
连接器类型
Receptacle, Socket
定位的数量
15
性别
Female
子类别
Circular Connectors
方向
Straight
Reach合规守则
compliant
接头数量
15
触点样式
Crimp
镀层
Cadmium, Copper
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS27511C10RL拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。