MS3100F24-17PX详情
Amphenol MS3100F24-17PX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
性别
Male
接头数量
5
触点样式
Pin
0个相似型号
MS3100F24-17PX拓展信息








哦! 它是空的。