MS3101R32-5SY详情
Amphenol MS3101R32-5SY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-901-200-psi/kg/cm2
Case Style
Lower Mount
Range
0-200 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
性别
Female
接头数量
2
触点样式
Socket
0个相似型号
MS3101R32-5SY拓展信息








哦! 它是空的。