MS3102R14S-SX详情
Amphenol MS3102R14S-SX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Thermoplastic (TP)
Maximum Operating Temperature
+ 105 C
Housing Gender
-
Minimum Operating Temperature
- 65 C
Factory Pack QuantityFactory Pack Quantity
1
Contact Materials
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPMODU
RoHS
Details
系列
AMPMODU MT
包装
Bulk
类型
Cap
定位的数量
24 Position
子类别
Headers & Wire Housings
触点类型
-
行间距
-
配件类型
Latching Cover
产品类别
Headers & Wire Housings
产品
Accessories
产品类别
Headers & Wire Housings
MS3102R14S-SX拓展信息








哦! 它是空的。