MS3180-16C-W详情
Amphenol MS3180-16C-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
RoHS
Non-Compliant
Shell Sizes
16
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Package
Bag
Base Product Number
MS3180-16
厂商
Amphenol Interconnect India
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Plug
Manufacturer Part Number
MS3180-16CW
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPACECRAFT COMPONENTS CORP
Risk Rank
5.62
系列
MS
颜色
Olive
性别
Plug
子类别
Circular Connectors
军用标准
MIL-DTL-26482
外壳尺寸-插入
16
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
达到SVHC
unknown
MS3180-16C-W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。