MS3181-12C-W详情
Amphenol MS3181-12C-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminum
Package
Bag
Base Product Number
MS3181-12
厂商
Amphenol Interconnect India
Product Status
活跃
For Use With/Related Products
MIL-DTL-26482 Receptacle
RoHS
Non-Compliant
For Use With
Circular Receptacle Connectors
Shell Sizes
12
Unit Weight
0.686034 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Pcd
Manufacturer Part Number
MS3181-12CW
Part Life Cycle Code
接触制造商
Ihs Manufacturer
SPACECRAFT COMPONENTS CORP
Risk Rank
5.63
系列
Military, MIL-DTL-26482
包装
Bulk
颜色
Olive
性别
Female
子类别
Circular Connectors
Reach合规守则
unknown
军用标准
MIL-DTL-26482
外壳尺寸-插入
12
连接器支持类型
连接器附件
配件类型
Cap (Cover), Protective
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
金属链
产品类别
Circular MIL Spec Tools, Hardware & Accessories
MS3181-12C-W拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。