MS31818C详情
Amphenol MS31818C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium, Cadmium
For Use With
MS3181 Series Connector
RoHS
Non-Compliant
Unit Weight
0.423288 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
MS3181-8CW
Manufacturer
Amphenol
Brand
Amphenol Pcd
操作温度
-55 to 125 °C
类型
防尘盖
颜色
Green
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品长度
21.44 mm
MS31818C拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。