MS3450LS22-23P L/C详情
Amphenol MS3450LS22-23P L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Model
Plug
Pollution degree
3
Locking mechanism
Integrated in plug-in connector
Degree of protection (IP)
IP20
Material housing
Polyamide (PA)
长度
32.6
高度
17.5
宽度
35.5
MS3450LS22-23P L/C拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。