MS3450W22-5AW详情
Amphenol MS3450W22-5AW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide
Maximum Cable Diameter (mm)
5.99 mm
Minimum Cable Diameter (mm)
2.01 mm
Angle
Straight
Cable Style
Round
Manufacturer
Mencom
Grip Type
Bushing Grip with Strain Relief
组成
Non-Metallic
性别
Female
知识产权评级
IP68
0个相似型号
MS3450W22-5AW拓展信息








哦! 它是空的。