MS3452L18-5P L/C详情
Amphenol MS3452L18-5P L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
6
宽度
22.3
高度
39.65
长度
5.9
0个相似型号
MS3452L18-5P L/C拓展信息








哦! 它是空的。