MS3454LS18-6S L/C详情
Amphenol MS3454LS18-6S L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Locking mechanism
Integrated in plug-in connector
Degree of protection (IP)
IP20
Material housing
Polyamide (PA)
长度
48.9
高度
36.1
宽度
44
0个相似型号
MS3454LS18-6S L/C拓展信息








哦! 它是空的。