MS3470W8-33SY L/C详情
Amphenol MS3470W8-33SY L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP12
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
40.5
高度
34.4
长度
56.6
0个相似型号
MS3470W8-33SY L/C拓展信息








哦! 它是空的。