MS3471A22-95SY L/C详情
Amphenol MS3471A22-95SY L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 0.75
Connectable conductor cross section fine-strand without cable end sleeve
0.14 - 1.5
Connectable conductor cross section multi-wired
0.14 - 1
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.5 - 1.5
深度
61.8
宽度
4.2
高度
69.7
长度
70
MS3471A22-95SY L/C拓展信息








哦! 它是空的。