MS3472A16-26SW L/C详情
Amphenol MS3472A16-26SW L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Model
Bus
Pollution degree
3
Locking mechanism
Integrated in plug-in connector
Degree of protection (IP)
IP20
Material housing
Polyamide (PA)
长度
32.6
高度
16
宽度
28.6
0个相似型号
MS3472A16-26SW L/C拓展信息
GTC08F32-7SW-B30
Amphenol
ACS08E18-9PW-003-116
Amphenol
GTS01-20-19PY-025
Amphenol
GTC06CF32-7SW-RDS-LC
Amphenol
ACS05E24-26P-003-B30
Amphenol
ACS06AD36-1S-025
Amphenol
GTS06G24-2SZ-116
Amphenol
ACS05E28-9PX-003-B30
Amphenol
GTC08-36-1SY-023-B30
Amphenol
GTC06AF22-34PX-025-LC
Amphenol








哦! 它是空的。