MS3475A22-21SZ L/C详情
Amphenol MS3475A22-21SZ L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
145
高度
30
长度
190
0个相似型号
MS3475A22-21SZ L/C拓展信息








哦! 它是空的。