MS3475A22-41PZ L/C详情
Amphenol MS3475A22-41PZ L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Plug
Rated surge voltage
4
宽度
31.1
高度
11.65
长度
21
0个相似型号
MS3475A22-41PZ L/C拓展信息








哦! 它是空的。