MS3476L14-19P-CGMSS3
MS3476L14-19P-CGMSS3

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Amphenol MS3476L14-19P-CGMSS3

  • 收藏
  • 对比

型号

MS3476L14-19P-CGMSS3

品牌

Amphenol

utmel 编号

143-MS3476L14-19P-CGMSS3

商品类别

圆形连接器

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Circular MIL Spec Connector MB 19C 19#20 PIN PLUG

起订量

1最小包装量--

添加到询价列表
MS3476L14-19P-CGMSS3
MS3476L14-19P-CGMSS3 Amphenol Circular MIL Spec Connector MB 19C 19#20 PIN PLUG

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

MS3476L14-19P-CGMSS3详情

Amphenol MS3476L14-19P-CGMSS3重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Supporting protocol for PROFINET IO

  • Supporting protocol for other bus systems

  • Supply voltage DC

    18 - 30

  • Fieldbus connection over separate bus coupler possible

  • Supporting protocol for ASI

  • Supporting protocol for EtherNet/IP

  • Supporting protocol for Data-Highway

  • Supporting protocol for SERCOS

  • Supporting protocol for INTERBUS-Safety

  • Radio standard Wi-Fi 802.11

  • Supporting protocol for DeviceNet

  • Degree of protection (IP)

    IP20

  • Supporting protocol for INTERBUS

  • SIL according to IEC 61508

    None

  • System accessory

  • Supporting protocol for LON

  • Wall mounting/direct mounting

  • Rail mounting possible

  • Supporting protocol for DeviceNet Safety

  • Supporting protocol for PROFINET CBA

  • Supporting protocol for PROFIsafe

  • Suitable for safety functions

  • Supporting protocol for KNX

  • Supporting protocol for SafetyBUS p

  • Supporting protocol for CAN

  • Radio standard UMTS

  • Explosion safety category for gas

    None

  • Rack-assembly possible

  • Front built-in possible

  • Radio standard GSM

  • Appendant operation agent (Ex ib)

  • Supporting protocol for MODBUS

  • Appendant operation agent (Ex ia)

  • Supporting protocol for Foundation Fieldbus

  • Supporting protocol for SUCONET

  • Supporting protocol for AS-Interface Safety at Work

  • Supporting protocol for TCP/IP

  • Voltage type of supply voltage

    DC

  • Explosion safety category for dust

    None

  • Radio standard Bluetooth

  • IO link master

  • Radio standard GPRS

  • Supporting protocol for PROFIBUS

  • 深度

    55.4

  • 宽度

    12.6

  • 高度

    74.1

0个相似型号

MS3476L14-19P-CGMSS3拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z