MSPEC2L0B7510详情
Amphenol MSPEC2L0B7510重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
Package
Bag
厂商
Amphenol ICC (Commercial Products)
Product Status
活跃
Cable Types
圆形电缆
系列
MSPE
连接器类型
插头对插头
颜色
-
屏蔽/屏蔽
Shielded
样式
Industrial Environments - IP20
定位/联系数
2P2C Single Pair Ethernet (SPE)
特征
Latch Lock, Molded Plugs
长度
2.46 (750.0mm)
MSPEC2L0B7510拓展信息
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol ICC (Commercial Products)
Amphenol ICC (Commercial Products)
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。