MTS-360-1A-C0000-ERA360-05E详情
Amphenol MTS-360-1A-C0000-ERA360-05E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
SMD/SMT
Manufacturer
Amphenol
Brand
Amphenol Piher
RoHS
Details
系列
MTS-360
子类别
Sensors
输出类型
Analog
工作电源电流
8.5 mA
决议案
12 bit
产品类别
Motion & Position Sensors
产品
旋转位置传感器
产品类别
Board Mount Motion & Position Sensors
工作角度
360 deg
MTS-360-1A-C0000-ERA360-05E拓展信息
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems
Amphenol
Amphenol
Amphenol
Amphenol Piher Sensing Systems
Amphenol Piher Sensing Systems








哦! 它是空的。