N7071A1-NT3G-50详情
Amphenol N7071A1-NT3G-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 to 14 Weeks
触点镀层
Gold
面板安装
NO
Package Type
Individual Bag
Body Orientation
Straight
Contact Materials
铍铜
Insulator Material
聚四氟乙烯
Manufacturer Part Number
N7071A1-NT3G-50
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
2.14
Manufacturer Series
N7071A1-NT3G-50
连接器类型
Inter Series Coaxial
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
FEMALE-FEMALE
工作频率
6GHz
耦合类型
THREADED
阻抗
50Ω
本体镀层
Nickel
适配器样式
N-N
产品类别
adapters
长度
38.1mm
N7071A1-NT3G-50拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。