NAR42A-4N90详情
Amphenol NAR42A-4N90重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
NAR42A-4N90
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.7
Manufacturer Series
NAR-A
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
900 AWG
端子和接线板类型
线端子
终端性别
FEMALE
NAR42A-4N90拓展信息








哦! 它是空的。