Amphenol NDHN3G7
- 收藏
- 对比
NDHN3G7
143-NDHN3G7
可插拔连接器 - 配件
--
大陆
立即发货

Rectangular MIL Spec Connectors Rectangular Push Pull IP67 Industrial Ethernet Connector, NDH, Ix Industrial, Hood Plug Kit, A Key, Plug with 26-28 AWG IDC Termination, 30u in Pd Ni with Gold flash plating
1最小包装量--
NDHN3G7详情
Amphenol NDHN3G7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Amphenol
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
200
包装
Bulk
子类别
MIL-Spec / MIL-Type
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
NDHN3G7拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial







哦! 它是空的。