NX0600200000G详情
Amphenol NX0600200000G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 60 C
Minimum Operating Temperature
0 C
Interface Type
CAN, Ethernet, I2C, I2S, SPI, UART, USB
Manufacturer
iWave 系统
Brand
iWave 系统
Manufacturer Part Number
NX0600200000G
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.74
子类别
开发工具
Reach合规守则
unknown
工作电源电压
12 V
端子和接线板类型
阻隔条接线端子
产品类别
Development Boards & Kits - ARM
产品类别
Development Boards & Kits - ARM
NX0600200000G拓展信息








哦! 它是空的。