P29930-M2详情
AMPHENOL P29930-M2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Type of transition
adapter
Cable/adapter structure1
RJ45 plug
Cable/adapter structure
M12 female
Polarisation
D code - Ethernet
Spatial orientation
straight
Ethernet category
Cat 5e
Gross weight
169.7g
Certificates
RoHS compliant
Cable length
2m
IP rating
IP65
P29930-M2拓展信息








哦! 它是空的。