PC2-020P详情
Amphenol PC2-020P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
MIL Type
MIL-DTL-55302
Unit Weight
0.037130 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
Panel
Part # Aliases
10-503052-020
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
55302
系列
Brush 55302
子类别
MIL-Spec / MIL-Type
终端样式
焊针
触点性别
Socket (Female)
产品类别
矩形MIL规格连接器
产品
卡边缘连接器
安装角
直角
产品类别
矩形MIL规格连接器
PC2-020P拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。